web counter

Linear Technology/Analog Devices DC2608AEVAL BOARD FOR LTC2986-1

Linear Technology/Analog Devices DC2608A Reference Design 1
Linear Technology/Analog Devices DC2608A Reference Design 1
Linear Technology/Analog Devices DC2608A Reference Design 1
Linear Technology/Analog Devices DC2608A Reference Design 1

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementTemperature Monitoring

ECAD Model:

Description

The Analog Devices DC2608A-A, DC2608A, (DC2618 + DC2210) Mother Board is a powerful instrumentation and measurement system based on the LTC2986-1 Digital Temperature Measurement System. It is designed to provide accurate and reliable temperature measurements in a wide range of applications. The board features a high-precision temperature sensor, a 16-bit ADC, and a digital signal processor (DSP) for data acquisition and processing. The board also includes a USB interface for easy connection to a PC or other device. The board is capable of measuring temperatures from -40°C to +125°C with an accuracy of ±0.5°C. The board also features a wide range of features such as programmable temperature ranges, adjustable sampling rates, and adjustable temperature resolution. The board is also compatible with a variety of software packages for data analysis and visualization.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2986
  • Function
    Thermal Management
  • Utilized IC / Part
    LTC2986-1
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining