Analog Devices Inc. ADN8835CP-EVALZEVAL BOARD 3A TEC ADN8835
The Analog Devices ADN8835CP-EVALZ Evaluation Board is designed to evaluate the ADN8835 Ultracompact, 3A Thermoelectric Cooler (TEC) Controller, Instrumentation and Measurement IC. This evaluation board is a complete system for evaluating the performance of the ADN8835 IC, and includes all the necessary components to evaluate the IC's features and performance. The board includes a TEC controller, a TEC driver, a temperature sensor, a power supply, and a USB interface for programming and monitoring. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the TEC controller. The ADN8835CP-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADN8835 IC and for developing TEC controller applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberADN8835
- FunctionThermoelectric Cooler
- Utilized IC / PartADN8835
- Supplied ContentsBoard(s)
- Primary Attributes2.7V ~ 5.5V Input Voltage
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Up/Down Conv Mixer 5V 6GHz 24-Pin LFCSP EP T/R | 1500 | RFQ |


Product
Brand
Articles
Tools