web counter

Linear Technology/Analog Devices DC2531ALTC2986 DEMO BOARD - LTC2986 MOT

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

IndustrialResistor Thermal Detectors (RTDs)ThermocoupleTemperature Monitoring

ECAD Model:

Description

The Analog Devices DC2531A-A, DC2531A Demo Board is a comprehensive solution for monitoring temperature in industrial applications. It includes the DC2508 motherboard and the DC2210 20-input breakout board, as well as the LTC2986 temperature sensor and the DC2026 industrial temperature sensor. The DC2508 motherboard provides a wide range of features, including a USB interface, a real-time clock, and a temperature sensor. The DC2210 breakout board provides 20 inputs for connecting external sensors, such as thermocouples, RTDs, and thermistors. The LTC2986 temperature sensor is a high-accuracy, low-power temperature sensor with a wide temperature range. The DC2026 industrial temperature sensor is a high-accuracy, low-power temperature sensor with a wide temperature range and a fast response time. Together, these components provide a comprehensive solution for monitoring temperature in industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Thermal Management
  • Utilized IC / Part
    LTC2986
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ