Analog Devices Inc. EVAL-CN0221-EB1ZEVAL MONITOR W/ADUCM360 UCTRL
Description
The Analog Devices EVAL-CN0221-EB1Z is a USB-based thermocouple temperature measurement system evaluation board based on the ADuCM360 ARM Cortex-M3 microcontroller. It is designed to provide a comprehensive platform for evaluating the performance of thermocouple temperature measurement systems. The board features a wide range of features, including a high-accuracy thermocouple amplifier, a 16-bit ADC, a temperature sensor, a USB interface, and a graphical user interface. The board also includes a comprehensive set of software tools for configuring and monitoring the system. The board is ideal for applications such as temperature monitoring, process control, and data logging.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- MountExternal
- Number of Pins0
- PackagingBox
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- InterfaceI2C, SPI, UART
- Utilized IC / PartADP1720, ADuCM360
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeTemperature, Thermocouple
- EmbeddedYes, MCU, 32-Bit
- Sensing Range-200°C ~ 350°C
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD7401YRWZAnalogue to Digital Converter, 16 bit, 16 MSPS, 3 V, 5.25 V, SOIC | 4420 | RFQ | |
| Analog Devices Inc. | Single ADC Delta-Sigma 20Msps 16-bit Serial 16-Pin SOIC W T/R | 340 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD797ARZ - Operational Amplifier, Single, 1 Amplifier, 110 MHz, 18 V/µs, ± 5V to ± 18V, SOIC, 8 Pins | 253 | RFQ | |
| Analog Devices Inc. | Microphone Preamplifiers Ultralow Distortion Ultralow Noise | 6000 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP ±18V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | IC MODULATOR SIGMA-DELTA 16SOIC | 971 | BUY |


Product
Brand
Articles
Tools