web counter

MikroElektronika MIKROE-2811THERMO J CLICK

MikroElektronika MIKROE-2811 Reference Design 3
MikroElektronika MIKROE-2811 Reference Design 1
MikroElektronika MIKROE-2811 Reference Design 2
MikroElektronika MIKROE-2811 Reference Design 3
MikroElektronika MIKROE-2811 Reference Design 1
MikroElektronika MIKROE-2811 Reference Design 1
MikroElektronika MIKROE-2811 Reference Design 2
MikroElektronika MIKROE-2811 Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementTemperature Monitoring

ECAD Model:

Description

MikroElektronika MIKROE-2811, Thermo J CLICK Temperature Measurement Board is a versatile instrumentation and measurement board based on the MCP9600 Thermocouple EMF to Temperature Converter. It is designed to measure temperatures from -200°C to +1350°C with an accuracy of ±2°C. The board features a thermocouple connector, a 3.3V power supply, and a 10-bit ADC for temperature measurement. It also includes a temperature sensor, a thermocouple amplifier, and a temperature-to-digital converter. The board is compatible with a wide range of thermocouples, including K-type, J-type, T-type, and E-type. It is ideal for applications such as industrial process control, HVAC, and medical equipment.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Temperature
  • Utilized IC / Part
    MCP9600
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyDriver 2A 4-OUT Hi/Lo Side Inv/Non-Inv 16-Pin QFN EP T/R0RFQ