web counter

MikroElektronika MIKROE-2815RTD CLICK

MikroElektronika MIKROE-2815 Reference Design 3
MikroElektronika MIKROE-2815 Reference Design 1
MikroElektronika MIKROE-2815 Reference Design 2
MikroElektronika MIKROE-2815 Reference Design 3
MikroElektronika MIKROE-2815 Reference Design 1
MikroElektronika MIKROE-2815 Reference Design 1
MikroElektronika MIKROE-2815 Reference Design 2
MikroElektronika MIKROE-2815 Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementTemperature Monitoring

ECAD Model:

Description

MikroElektronika MIKROE-2815, RTD CLICK Board is a measurement and instrumentation board based on the MAX31865 Resistance Temperature Detector (RTD) to Digital Converter. It is designed to measure temperature in a wide range of applications, from industrial to medical. The board features a high-accuracy, low-power, and low-noise RTD-to-digital converter, which is capable of measuring temperatures from -200°C to +850°C with a resolution of 0.1°C. The board also features a 3-wire RTD connection, a 3.3V power supply, and a SPI interface for communication. The board is also equipped with a status LED, which indicates the status of the board. The board is suitable for a variety of applications, including industrial process control, medical equipment, and automotive systems.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Temperature
  • Utilized IC / Part
    MAX31865
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining