web counter

Analog Devices Inc. EVAL-CN0300-EB1ZANALOG DEVICES EVAL-CN0300-EB1Z ADUCM360, THERMOCOUPLE, EVAL BOARD

Analog Devices Inc. EVAL-CN0300-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0300-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0300-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0300-EB1Z Reference Design 1

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementTemperature MonitoringTemperature Control System

ECAD Model:

Description

The Analog Devices EVAL-CN0300-EB1Z Evaluation Board is a powerful and versatile tool for measuring temperature using thermocouples. It is based on the ADuCM360, a 12-bit, 4-20mA loop-powered ARM Cortex-M3 microcontroller. The board features a wide range of instrumentation and measurement capabilities, including a thermocouple input, a 4-20mA loop-powered output, and a 12-bit ADC. It also includes a USB interface for programming and debugging, as well as a graphical user interface for configuring and monitoring the system. The board is ideal for applications such as temperature monitoring, process control, and industrial automation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C, SPI, UART
  • Number of Bits
    32
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADP1720, ADuCM360
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature, Thermocouple
  • Core Architecture
    ARM
  • Embedded
    Yes, MCU, 32-Bit
  • Sensing Range
    -200°C ~ 350°C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining