web counter

Linear Technology/Analog Devices DC2608A-KITSTARTER KIT LTC2986-1 W/LINDUINO

Linear Technology/Analog Devices DC2608A-KIT Reference Design 1
Linear Technology/Analog Devices DC2608A-KIT Reference Design 1
Linear Technology/Analog Devices DC2608A-KIT Reference Design 1
Linear Technology/Analog Devices DC2608A-KIT Reference Design 1

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementTemperature Monitoring

ECAD Model:

Description

The Analog Devices DC2608A-KIT is a comprehensive starter kit for the LTC2986-1 Motherboard (DC2618) + 20-Input Breakout Board (DC2210) + Linduino One (DC2026) Instrumentation and Measurement Board. This kit provides a complete solution for measuring, monitoring, and controlling a wide range of analog and digital signals. The kit includes the LTC2986-1 Motherboard, which is a powerful, low-cost, and easy-to-use instrumentation and measurement board. It features 20 analog inputs, 8 digital inputs, and 8 digital outputs. The 20-Input Breakout Board (DC2210) provides a convenient way to connect multiple analog and digital signals to the LTC2986-1 Motherboard. The Linduino One (DC2026) is a powerful Arduino-compatible development board that allows users to quickly and easily develop custom applications for the LTC2986-1 Motherboard. The DC2608A-KIT is an ideal solution for engineers and hobbyists who need a comprehensive and easy-to-use instrumentation and measurement solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2986
  • Function
    Thermal Management
  • Utilized IC / Part
    LTC2986-1
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ