web counter

Microchip Technology TMPSNSRD-TCPL1THERMOCOUPLE REFERENCE DESIGN

Microchip Technology TMPSNSRD-TCPL1 Reference Design 7
Microchip Technology TMPSNSRD-TCPL1 Reference Design 1
Microchip Technology TMPSNSRD-TCPL1 Reference Design 2
Microchip Technology TMPSNSRD-TCPL1 Reference Design 3
Microchip Technology TMPSNSRD-TCPL1 Reference Design 4
Microchip Technology TMPSNSRD-TCPL1 Reference Design 5
Microchip Technology TMPSNSRD-TCPL1 Reference Design 6
Microchip Technology TMPSNSRD-TCPL1 Reference Design 7
Microchip Technology TMPSNSRD-TCPL1 Reference Design 1
Microchip Technology TMPSNSRD-TCPL1 Reference Design 1
Microchip Technology TMPSNSRD-TCPL1 Reference Design 2
Microchip Technology TMPSNSRD-TCPL1 Reference Design 3
Microchip Technology TMPSNSRD-TCPL1 Reference Design 4
Microchip Technology TMPSNSRD-TCPL1 Reference Design 5
Microchip Technology TMPSNSRD-TCPL1 Reference Design 6
Microchip Technology TMPSNSRD-TCPL1 Reference Design 7

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementPressure SensorThermocoupleWeigh Scale/Bridge SensorOutdoor Temperature SensorStrain GaugeInstrumentation and MeasurementFuel Gauge

ECAD Model:

Description

Microchip Technology's TMPSNSRD-TCPL1 thermocouple Reference Design is a complete instrumentation and measurement solution for temperature sensing applications. It features a high-accuracy, low-power thermocouple amplifier with a wide temperature range and a wide range of thermocouple types. The design also includes a temperature-to-digital converter, a temperature-to-voltage converter, and a temperature-to-frequency converter. The design is optimized for low power consumption and is suitable for use in a variety of industrial, medical, and consumer applications. The design is also compatible with Microchip's MPLAB® X Integrated Development Environment (IDE) for easy development and debugging.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    MCP3421, MCP9804
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature, Thermocouple
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyAnalog to Digital Converters - ADC 13-bit diff In 1 Ch13000RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC5400RFQ
Microchip TechnologyTemp Sensor Digital Serial (2-Wire, I2C, SMBus) Automotive 8-Pin DFN EP T/R5BUY