web counter

Linear Technology/Analog Devices DC2420A-KITDEV KIT FOR LTC2984

Linear Technology/Analog Devices DC2420A-KIT Reference Design 3
Linear Technology/Analog Devices DC2420A-KIT Reference Design 1
Linear Technology/Analog Devices DC2420A-KIT Reference Design 2
Linear Technology/Analog Devices DC2420A-KIT Reference Design 3
Linear Technology/Analog Devices DC2420A-KIT Reference Design 1
Linear Technology/Analog Devices DC2420A-KIT Reference Design 1
Linear Technology/Analog Devices DC2420A-KIT Reference Design 2
Linear Technology/Analog Devices DC2420A-KIT Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementThermocoupleTemperature Control System

ECAD Model:

Description

The Analog Devices DC2420A-KIT is a comprehensive starter kit for instrumentation and measurement systems. It includes the DC2399 motherboard, the DC2210 20-input breakout board, and the Linduino One (DC2026) based on the LTC2984. The DC2399 motherboard is a powerful, low-cost, and easy-to-use platform for developing instrumentation and measurement systems. It features a wide range of I/O, including analog, digital, and serial interfaces. The DC2210 breakout board provides 20 analog inputs, allowing for a wide range of measurements. The Linduino One (DC2026) is a powerful microcontroller based on the LTC2984, providing a wide range of features for instrumentation and measurement systems. The DC2420A-KIT is an ideal starter kit for anyone looking to develop instrumentation and measurement systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2984
  • Function
    Thermal Management
  • Utilized IC / Part
    LTC2984
  • Supplied Contents
    Board(s), Cable(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining