web counter

Linear Technology/Analog Devices DC2296AEVAL BOARD FOR LTC2983

Linear Technology/Analog Devices DC2296A Reference Design 5
Linear Technology/Analog Devices DC2296A Reference Design 1
Linear Technology/Analog Devices DC2296A Reference Design 2
Linear Technology/Analog Devices DC2296A Reference Design 3
Linear Technology/Analog Devices DC2296A Reference Design 4
Linear Technology/Analog Devices DC2296A Reference Design 5
Linear Technology/Analog Devices DC2296A Reference Design 1
Linear Technology/Analog Devices DC2296A Reference Design 1
Linear Technology/Analog Devices DC2296A Reference Design 2
Linear Technology/Analog Devices DC2296A Reference Design 3
Linear Technology/Analog Devices DC2296A Reference Design 4
Linear Technology/Analog Devices DC2296A Reference Design 5

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementThermocoupleMeasurement InstrumentsOutdoor Temperature Sensor

ECAD Model:

Description

The Analog Devices DC2296A-A, DC2296A, DC2209 and DC2210 Digital Temperature Measurement System, Instrumentation and Measurement System is a comprehensive suite of temperature measurement and control solutions. It is designed to provide accurate and reliable temperature measurements in a wide range of applications. The system includes a variety of temperature sensors, transducers, and controllers, as well as a range of software and hardware tools for data acquisition, analysis, and control. The system is capable of measuring temperatures from -200°C to +400°C with an accuracy of ±0.1°C. It also features a variety of communication protocols, including RS-232, USB, and Ethernet, for easy integration into existing systems. The system is designed to be easy to use and configure, and is suitable for a variety of industrial, medical, and laboratory applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.85V~5.25V
  • Base Part Number
    LTC2983
  • Interface
    SPI
  • Utilized IC / Part
    LTC2983
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents