Microchip Technology MCP6V01RD-TCPLMICROCHIP MCP6V01RD-TCPL MCP6V01, THERMOCOUPLE, K-TYPE, REF DESIG
Description
The Microchip Technology MCP6V01RD-TCPL, MCP6V01RD-TCPL, MCP6V01 Thermocouple Auto-Zeroed Reference Design is an industrial temperature sensor designed to provide accurate and reliable temperature measurements in harsh industrial environments. It features a thermocouple input with an auto-zeroed reference design, allowing for precise temperature readings over a wide range of temperatures. The device is designed to be robust and reliable, with a wide operating temperature range and a high level of accuracy. It is also designed to be easy to use, with a simple interface and a wide range of features. The device is suitable for use in a variety of industrial applications, including process control, HVAC, and medical equipment.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberMCP6V01
- Output TypeRail-to-Rail
- Operating Supply Voltage5V
- InterfaceUSB
- Slew Rate0.5V/μs
- Amplifier TypeChopper (Zero-Drift)
- Voltage - Supply, Single/Dual (±)1.8V~5.5V
- Output Current per Channel22mA
- Utilized IC / PartMCP6V01
- Supplied ContentsBoard(s), Cable(s), Accessories
- Gain Bandwidth Product1.3MHz
- Evaluation KitYes
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
- Radiation HardeningNo
- REACH SVHCNo SVHC
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC OPAMP GP 1MHZ RRO SOT23-5 | 3000 | RFQ | |
| Microchip Technology | IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC | 30124 | RFQ | |
| Microchip Technology | IC OPAMP CHOPPER 1.3MHZ 8SOIC | 3300 | RFQ | |
| Microchip Technology | IC OPAMP GP 1 CIRCUIT SOT23-5 | 0 | RFQ | |
| Microchip Technology | IC VREF SERIES 4.096V SOT23-3 | 1268 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28SOIC | 5400 | RFQ |


Product
Brand
Articles
Tools