Linear Technology/Analog Devices DC782A-ABOARD EVAL LTC2249IUH
Description
The Analog Devices DC782A-A Demo Board is designed for medical and healthcare applications that require high speed, high resolution data acquisition. It is based on the LTC2249, a 14-bit, 80 Msps analog-to-digital converter (ADC) with a wide input frequency range of 1MHz to 70MHz. The board features a wide range of input and output connectors, including SMA, BNC, and USB, as well as a variety of power supply options. It also includes a comprehensive set of software tools for data acquisition, analysis, and visualization. The DC782A-A is an ideal solution for medical and healthcare applications that require high speed, high resolution data acquisition.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits14
- Utilized IC / PartLTC2249
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)80M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions222mW @ 80MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2500 | RFQ | ||
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 1940 | RFQ | |
| Linear Technology/Analog Devices | IC REG LINEAR 1.5V 500MA 12DFN | 63 | BUY | |
| Analog Devices, Inc. | 6 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools