Linear Technology/Analog Devices DC782A-CBOARD EVAL LTC2247IUH
Description
The Analog Devices DC782A-C LTC2247IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 40Msps with a 14-bit resolution. It has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of applications. The board is designed to be used with the LTC2247IUH ADC, which is a low power, high speed, low noise ADC. It is ideal for medical and healthcare applications that require high accuracy and precision.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits14
- Utilized IC / PartLTC2247
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)40M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions120mW @ 40MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | LT1763 - 500mA, Low Noise, LDO Micropower Regulators | 0 | RFQ | |
| Linear Technology/Analog Devices | IC REG LINEAR 1.5V 500MA 12DFN | 348 | BUY | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 6 | RFQ |


Product
Brand
Articles
Tools