web counter

Linear Technology/Analog Devices DC782A-FBOARD EVAL LTC2229IUH

Linear Technology/Analog Devices DC782A-F Reference Design 2
Linear Technology/Analog Devices DC782A-F Reference Design 1
Linear Technology/Analog Devices DC782A-F Reference Design 2
Linear Technology/Analog Devices DC782A-F Reference Design 1
Linear Technology/Analog Devices DC782A-F Reference Design 1
Linear Technology/Analog Devices DC782A-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-F, LTC2229IUH Demo Board is a high speed ADC with a VDD of +3.0V and a sampling rate of 80 Msps. It has a 12-bit resolution and a 1MHz to 70MHz input range. This board is designed for medical and healthcare applications, and is capable of providing accurate and reliable data for a variety of applications. It is also designed to be easy to use and configure, making it ideal for medical and healthcare professionals.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2229
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2229
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    211mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LT1763 - 500mA, Low Noise, LDO Micropower Regulators0RFQ
Analog Devices, Inc.2500RFQ
Analog Devices, Inc.IC REG LDO 3V 0.5A 8SOIC620RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP862RFQ
Analog Devices, Inc.0RFQ