web counter

Linear Technology/Analog Devices DC782A-HBOARD EVAL LTC2227IUH

Linear Technology/Analog Devices DC782A-H Reference Design 2
Linear Technology/Analog Devices DC782A-H Reference Design 1
Linear Technology/Analog Devices DC782A-H Reference Design 2
Linear Technology/Analog Devices DC782A-H Reference Design 1
Linear Technology/Analog Devices DC782A-H Reference Design 1
Linear Technology/Analog Devices DC782A-H Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-H, LTC2227IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 40 Msps. It has a 12-bit resolution and a 1MHz to 70MHz input range. This board is ideal for applications that require high speed, high resolution, and low power consumption. It is suitable for medical imaging, ultrasound, and other healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2227
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    120mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R0RFQ
Analog Devices, Inc.0RFQ