web counter

Linear Technology/Analog Devices DC782A-JBOARD EVAL LTC2226IUH

Linear Technology/Analog Devices DC782A-J Reference Design 2
Linear Technology/Analog Devices DC782A-J Reference Design 1
Linear Technology/Analog Devices DC782A-J Reference Design 2
Linear Technology/Analog Devices DC782A-J Reference Design 1
Linear Technology/Analog Devices DC782A-J Reference Design 1
Linear Technology/Analog Devices DC782A-J Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-J LTC2226IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 25Msps and a resolution of 12-bits. It has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of applications. The board is designed to be used with the LTC2226IUH ADC, which is a low power, high speed, low noise ADC. It is ideal for medical and healthcare applications that require high accuracy and precision.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2226
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2226
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    25M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    75mW @ 25MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorXOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R9000RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R0RFQ
Analog Devices, Inc.0RFQ