web counter

Linear Technology/Analog Devices DC782A-KBOARD EVAL LTC2225IUH

Linear Technology/Analog Devices DC782A-K Reference Design 2
Linear Technology/Analog Devices DC782A-K Reference Design 1
Linear Technology/Analog Devices DC782A-K Reference Design 2
Linear Technology/Analog Devices DC782A-K Reference Design 1
Linear Technology/Analog Devices DC782A-K Reference Design 1
Linear Technology/Analog Devices DC782A-K Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-K, LTC2225IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It has a VDD of +3.0V and a sampling rate of 10 Msps. It has a 12-bit resolution and a 1MHz to 70MHz input range. It is ideal for applications that require high accuracy and precision. It is also suitable for applications that require low power consumption and high speed. The board is designed to be used in a wide range of medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2225
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    10M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    60mW @ 10MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
ON SemiconductorXOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R9000RFQ
Analog Devices, Inc.0RFQ