web counter

Linear Technology/Analog Devices DC782A-LBOARD EVAL LTC2239IUH

Linear Technology/Analog Devices DC782A-L Reference Design 2
Linear Technology/Analog Devices DC782A-L Reference Design 1
Linear Technology/Analog Devices DC782A-L Reference Design 2
Linear Technology/Analog Devices DC782A-L Reference Design 1
Linear Technology/Analog Devices DC782A-L Reference Design 1
Linear Technology/Analog Devices DC782A-L Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-L, LTC2239IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 80Msps. It has a 10-bit resolution and a 1MHz to 70MHz input range. This board is ideal for applications that require high speed, low power, and high accuracy. It is suitable for medical and healthcare applications such as ECG, EEG, and ultrasound imaging.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2239
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2239
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    211mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ