web counter

Linear Technology/Analog Devices DC782A-NBOARD EVAL LTC2237IUH

Linear Technology/Analog Devices DC782A-N Reference Design 2
Linear Technology/Analog Devices DC782A-N Reference Design 1
Linear Technology/Analog Devices DC782A-N Reference Design 2
Linear Technology/Analog Devices DC782A-N Reference Design 1
Linear Technology/Analog Devices DC782A-N Reference Design 1
Linear Technology/Analog Devices DC782A-N Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-N, LTC2237IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 40Msps and a resolution of 10-bits. It has an input frequency range of 1MHz to 70MHz, making it suitable for a wide range of applications. The board is designed to provide a reliable and accurate signal conversion for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2237
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2237
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    120mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
ON SemiconductorXOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R9000RFQ