web counter

Linear Technology/Analog Devices DC782A-PBOARD EVAL LTC2236IUH

Linear Technology/Analog Devices DC782A-P Reference Design 3
Linear Technology/Analog Devices DC782A-P Reference Design 1
Linear Technology/Analog Devices DC782A-P Reference Design 2
Linear Technology/Analog Devices DC782A-P Reference Design 3
Linear Technology/Analog Devices DC782A-P Reference Design 1
Linear Technology/Analog Devices DC782A-P Reference Design 1
Linear Technology/Analog Devices DC782A-P Reference Design 2
Linear Technology/Analog Devices DC782A-P Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-P, LTC2236IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 25Msps. It has a 10-bit resolution and a maximum input frequency of 70MHz. The board is capable of processing signals with frequencies up to 1MHz. It is ideal for applications such as medical imaging, ultrasound, and ECG monitoring. The board is also suitable for use in other medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2236
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2236
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    25M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    75mW @ 25MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC REG LDO 3V 0.5A 8SOIC620RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.0RFQ