Linear Technology/Analog Devices DC782A-RBOARD EVAL LTC2248IUH
Description
The Analog Devices DC782A-R LTC2248IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 65Msps and a resolution of 14-bits. It has a wide input frequency range of 70MHz to 170MHz, making it suitable for a variety of applications. The board is designed to be used with the LTC2248IUH ADC, and provides a convenient platform for testing and evaluating the performance of the ADC. It is ideal for medical and healthcare applications that require high speed and accuracy.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2248
- Number of Bits14
- Utilized IC / PartLTC2248
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)65M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions205mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | IC EEPROM 2KBIT 400KHZ 8TSSOP | 5000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 10000 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 100 | RFQ | |
| ON Semiconductor | XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | 9000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Linear Technology/Analog Devices | IC REG LINEAR 1.5V 500MA 12DFN | 63 | BUY |


Product
Brand
Articles
Tools