web counter

Linear Technology/Analog Devices DC782A-UBOARD EVAL LTC2253IUH

Linear Technology/Analog Devices DC782A-U Reference Design 2
Linear Technology/Analog Devices DC782A-U Reference Design 1
Linear Technology/Analog Devices DC782A-U Reference Design 2
Linear Technology/Analog Devices DC782A-U Reference Design 1
Linear Technology/Analog Devices DC782A-U Reference Design 1
Linear Technology/Analog Devices DC782A-U Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-U LTC2253IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 125Msps. It has a 12-bit resolution and a 10MHz to 170MHz input range. This board is ideal for applications that require high speed, accuracy, and reliability. It is suitable for use in medical and healthcare applications such as patient monitoring, imaging, and diagnostics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2253
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    395mW @ 125MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP862RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.6RFQ