Linear Technology/Analog Devices DC782A-WBOARD EVAL LTC2251IUH
Description
The Analog Devices DC782A-W LTC2251IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 125Msps. It has a 10-bit resolution and a frequency range of 10MHz to 170MHz. It is ideal for applications that require high speed and accuracy, such as medical imaging and diagnostics. The board also features a wide range of features, including a low power consumption, a wide dynamic range, and a high signal-to-noise ratio. This makes it suitable for a variety of medical and healthcare applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2251
- Number of Bits10
- Utilized IC / PartLTC2251
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)125M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions395mW @ 125MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP | 862 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools