web counter

Linear Technology/Analog Devices DC782A-XBOARD EVAL LTC2250IUH

Linear Technology/Analog Devices DC782A-X Reference Design 2
Linear Technology/Analog Devices DC782A-X Reference Design 1
Linear Technology/Analog Devices DC782A-X Reference Design 2
Linear Technology/Analog Devices DC782A-X Reference Design 1
Linear Technology/Analog Devices DC782A-X Reference Design 1
Linear Technology/Analog Devices DC782A-X Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC782A-X LTC2250IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 105 Msps. It has a 10-bit resolution and a wide input frequency range of 10MHz to 170MHz. This board is ideal for applications that require high speed data acquisition and accurate signal conversion. It is also suitable for medical and healthcare applications that require reliable and precise data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2250
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2250
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    320mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2RFQ
Analog Devices, Inc.0RFQ