Linear Technology/Analog Devices DC816A-CEVAL BOARD FOR LTC2297
Description
The Analog Devices DC816A-C, LTC2297IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, a sampling rate of 40Msps, a resolution of 14Bit, and an input frequency range of 1MHz to 70MHz. It is ideal for applications that require high accuracy and precision, such as medical imaging and diagnostics. The board is also equipped with a variety of features, including a low-noise amplifier, a wideband filter, and a programmable gain amplifier. This makes it suitable for a wide range of medical and healthcare applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits14
- Utilized IC / PartLTC2297
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate40 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)40M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions235mW @ 40MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | IC REG LDO 3V 0.5A 8SOIC | 620 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools