web counter

Linear Technology/Analog Devices DC816A-EEVAL BOARD FOR LTC2295

Linear Technology/Analog Devices DC816A-E Reference Design 1
Linear Technology/Analog Devices DC816A-E Reference Design 1
Linear Technology/Analog Devices DC816A-E Reference Design 1
Linear Technology/Analog Devices DC816A-E Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC816A-E LTC2295IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V and a sampling rate of 10Msps with a 14-bit resolution. The board has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of medical and healthcare applications. It is designed to provide reliable and accurate data acquisition for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2295
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    10 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    10M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    120mW @ 10MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining