Linear Technology/Analog Devices DC816A-GEVAL BOARD FOR LTC2298
Description
The Analog Devices DC816A-G LTC2298IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, 65Msps, 14Bit, and a 70MHz to 140MHz AIN range. This board is ideal for applications that require high-speed, high-resolution data acquisition. It is also suitable for applications that require low power consumption and high accuracy. The board is designed to be used in a variety of medical and healthcare applications, such as medical imaging, patient monitoring, and diagnostic testing.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits14
- Utilized IC / PartLTC2298
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate65 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)65M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions400mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 4520 | BUY | |
| ON Semiconductor | Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs | 2078 | RFQ | |
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools