Linear Technology/Analog Devices DC816A-JEVAL BOARD FOR LTC2292
Description
The Analog Devices DC816A-J LTC2292IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, a sampling rate of 40Msps, a resolution of 12Bit, and an input frequency range of 1MHz to 70MHz. It is ideal for applications that require high-speed, high-resolution data acquisition. The board is also equipped with a variety of features such as adjustable gain, adjustable offset, and programmable power-down modes. This makes it suitable for a wide range of medical and healthcare applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits12
- Utilized IC / PartLTC2292
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate40 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)40M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions235mW @ 40MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | IC REG LDO 3V 0.5A 8SOIC | 620 | RFQ | |
| Analog Devices, Inc. | 6 | RFQ |


Product
Brand
Articles
Tools