Linear Technology/Analog Devices DC816A-KEVAL BOARD FOR LTC2291
Description
The Analog Devices DC816A-K, LTC2291IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, a sampling rate of 25Msps, a resolution of 12Bit, and an input frequency range of 1MHz to 70MHz. It is ideal for applications that require high accuracy and precision, such as medical imaging and diagnostics. The board is also equipped with a variety of features, such as a low power consumption, a wide dynamic range, and a high signal-to-noise ratio. This makes it suitable for a variety of medical and healthcare applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits12
- Utilized IC / PartLTC2291
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate25 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)25M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions150mW @ 25MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC REG LINEAR 2.5V 500MA 12DFN | 8700 | BUY | |
| Analog Devices, Inc. | LDO Voltage Regulators LT1763 - 500mA, Low Noise, LDO Micropower Regulators | 0 | RFQ | |
| Analog Devices, Inc. | 80 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools