Linear Technology/Analog Devices DC816A-NEVAL BOARD FOR LTC2293
Description
The Analog Devices DC816A-N, LTC2293IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, 65Msps, 12Bit, 70MHz to 140MHz AIN, and is capable of providing high-speed, high-resolution data acquisition. It is ideal for applications such as medical imaging, patient monitoring, and other healthcare applications. The board is also equipped with a variety of features such as programmable gain, adjustable input range, and a wide range of output formats.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits12
- Utilized IC / PartLTC2293
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate65 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)65M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions400mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R | 0 | RFQ | |
| ON Semiconductor | XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | 9000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools