web counter

Linear Technology/Analog Devices DC816A-QEVAL BOARD FOR LTC2287

Linear Technology/Analog Devices DC816A-Q Reference Design 1
Linear Technology/Analog Devices DC816A-Q Reference Design 1
Linear Technology/Analog Devices DC816A-Q Reference Design 1
Linear Technology/Analog Devices DC816A-Q Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareWirelessUltrasound ImagingImaging DeviceWired Networking

ECAD Model:

Description

The Analog Devices DC816A-Q LTC2287IUP Demo Board is a dual ADC MUX designed for medical and healthcare applications. It operates with a VDD of +3.0V and has a sampling rate of 40Msps with 10-bit resolution. It has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of medical and healthcare applications. The board is designed to be easy to use and provides a reliable and accurate solution for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2287
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    40 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    235mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
ON SemiconductorLow Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs2078RFQ
Analog Devices, Inc.LDO Voltage Regulators LT1763 - 500mA, Low Noise, LDO Micropower Regulators0RFQ
Analog Devices, Inc.0RFQ