web counter

Linear Technology/Analog Devices DC839ABOARD DEMO FOR LTC4413EDD

Linear Technology/Analog Devices DC839A Reference Design 1
Linear Technology/Analog Devices DC839A Reference Design 1
Linear Technology/Analog Devices DC839A Reference Design 1
Linear Technology/Analog Devices DC839A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementUPS Power Supply

ECAD Model:

Description

The Analog Devices DC839A-A, LTC4413EDD Demo Board is a dual ideal diode-triple power path controller designed to provide efficient power management for applications requiring a wide input voltage range of 2.5-5.5V and a wide output voltage range of 2.5-5.5V at up to 2.6A maximum. It features a low quiescent current of only 1.2mA, and is capable of providing up to 95% efficiency. The board also includes a power-good indicator, thermal shutdown, and over-current protection. This demo board is ideal for applications such as battery-powered systems, portable electronics, and automotive systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    ORing Controller / Ideal Diode
  • Utilized IC / Part
    LTC4413
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining