web counter

STMicroelectronics EVLSTNRG-1KWEVAL BOARD 1KW SMPS STNRG388A

STMicroelectronics EVLSTNRG-1KW Reference Design 1
STMicroelectronics EVLSTNRG-1KW Reference Design 1
STMicroelectronics EVLSTNRG-1KW Reference Design 1
STMicroelectronics EVLSTNRG-1KW Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerIndustrial Power SupplyUPS Power Supply

ECAD Model:

Description

The STMicroelectronics EVLSTNRG-1KW Evaluation Board is a powerful and versatile tool for evaluating the STNRG388A 1kW SMPS digitally controlled multiphase interleaved converter, Power Management IC. This board is designed to provide a complete platform for testing and evaluating the performance of the STNRG388A IC. It features a wide range of features, including a high-efficiency, digitally controlled multiphase interleaved converter, a wide input voltage range, and a wide output voltage range. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a wide range of development tools, including the STM32CubeMX software. This evaluation board is an ideal solution for evaluating the performance of the STNRG388A IC in a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Digital Power Controller
  • Utilized IC / Part
    STNRG388A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADR4525BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4525 Series, 2.5V, NSOIC-85RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4500-2ARMZ - OP-VERST, 2FACH, 5.5V, 10MHZ, 8MSOP500RFQ
Analog Devices Inc.IC DAC 16BIT V-OUT 16TSSOP400RFQ