web counter

Linear Technology/Analog Devices DC1635ABD DEMO FOR LTC4412 / LTC4414

Linear Technology/Analog Devices DC1635A Reference Design 4
Linear Technology/Analog Devices DC1635A Reference Design 1
Linear Technology/Analog Devices DC1635A Reference Design 2
Linear Technology/Analog Devices DC1635A Reference Design 3
Linear Technology/Analog Devices DC1635A Reference Design 4
Linear Technology/Analog Devices DC1635A Reference Design 1
Linear Technology/Analog Devices DC1635A Reference Design 1
Linear Technology/Analog Devices DC1635A Reference Design 2
Linear Technology/Analog Devices DC1635A Reference Design 3
Linear Technology/Analog Devices DC1635A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsNotebookLaptopCellular PhoneDigital CameraUPS Power Supply

ECAD Model:

Description

The Analog Devices DC1635A-A, LTC4412/LTC4414 Demo Board is a dual low loss high voltage powerPath controllers designed for consumer electronics. It features two LTC4412/LTC4414 controllers, which are high-efficiency, low-loss, high-voltage powerPath controllers. The board is designed to provide a complete solution for powering consumer electronics, such as mobile phones, tablets, and other portable devices. It features a wide input voltage range of 4.5V to 28V, and can provide up to 2A of output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, with a simple user interface and intuitive software.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    ORing Controller / Ideal Diode
  • Utilized IC / Part
    LTC4412, LTC4414
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining