web counter

Linear Technology/Analog Devices DC851A-ABOARD EVAL LTC2299IUP

Linear Technology/Analog Devices DC851A-A Reference Design 1
Linear Technology/Analog Devices DC851A-A Reference Design 1
Linear Technology/Analog Devices DC851A-A Reference Design 1
Linear Technology/Analog Devices DC851A-A Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-A Demo Board is a powerful instrumentation and measurement tool that utilizes the LTC2299IUP DeMUX Dual, 80Msps, 14-Bit ADC. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2299IUP ADC. It features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test and measurement tools, such as a signal generator, oscilloscope, and spectrum analyzer. The board is capable of providing accurate and reliable measurements of signals up to 80Msps, with a resolution of 14-bits. This makes it ideal for a wide range of applications, including medical imaging, communications, and industrial automation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2299
  • Interface
    Parallel
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2299
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    444mW @ 80MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN348BUY
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ