web counter

Linear Technology/Analog Devices DC851A-BBOARD EVAL LTC2298IUP

Linear Technology/Analog Devices DC851A-B Reference Design 2
Linear Technology/Analog Devices DC851A-B Reference Design 1
Linear Technology/Analog Devices DC851A-B Reference Design 2
Linear Technology/Analog Devices DC851A-B Reference Design 1
Linear Technology/Analog Devices DC851A-B Reference Design 1
Linear Technology/Analog Devices DC851A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-B, LTC2298IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a 14-bit, 65Msps sampling rate and a 1MHz to 70MHz input range. The board is equipped with a DeMUX Dual ADC, allowing for simultaneous sampling of two analog signals. It is ideal for applications such as signal analysis, data acquisition, and instrumentation. The board is also equipped with a variety of features such as a low-noise preamplifier, a wideband amplifier, and a high-speed comparator. The board is designed to provide reliable and accurate measurements in a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2298
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2298
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    400mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.2RFQ
Analog Devices, Inc.6RFQ
Analog Devices, Inc.0RFQ