web counter

Linear Technology/Analog Devices DC851A-CBOARD EVAL LTC2297IUP

Linear Technology/Analog Devices DC851A-C Reference Design 2
Linear Technology/Analog Devices DC851A-C Reference Design 1
Linear Technology/Analog Devices DC851A-C Reference Design 2
Linear Technology/Analog Devices DC851A-C Reference Design 1
Linear Technology/Analog Devices DC851A-C Reference Design 1
Linear Technology/Analog Devices DC851A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-C, LTC2297IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a 14-bit resolution and a maximum sampling rate of 40Msps. The board is capable of measuring signals from 1MHz to 70MHz, making it ideal for a wide range of applications. The board also features a DeMUX Dual ADC, allowing for simultaneous sampling of two channels. This board is an excellent choice for high-precision instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2297
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2297
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    235mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG LINEAR 2.5V 500MA 12DFN8700BUY
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN63BUY