Linear Technology/Analog Devices DC851A-EBOARD EVAL LTC2295IUP
Description
The Analog Devices DC851A-E, LTC2295IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a 14-bit resolution and a sampling rate of 10Msps, with an input frequency range of 1MHz to 70MHz. The board includes a DeMUX Dual ADC, allowing for simultaneous sampling of two analog signals. It is ideal for applications such as signal conditioning, data acquisition, and instrumentation.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2295
- Number of Bits14
- Utilized IC / PartLTC2295
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)10M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions120mW @ 10MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2126 | BUY | ||
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools