Linear Technology/Analog Devices DC851A-GBOARD EVAL LTC2298IUP
Description
The Analog Devices DC851A-G LTC2298IUP Demo Board is a dual analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a +3.0V supply voltage, a sampling rate of 65Msps, a 14-bit resolution, and a 70MHz to 140MHz analog input range. The board is capable of simultaneous sampling of two analog inputs, allowing for high-speed, high-resolution data acquisition. It is ideal for applications such as medical imaging, communications, and industrial automation.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits14
- Utilized IC / PartLTC2298
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)65M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions400mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R | 0 | RFQ |


Product
Brand
Articles
Tools