Linear Technology/Analog Devices DC851A-HBOARD EVAL LTC2294IUP
Description
The Analog Devices DC851A-H, LTC2294IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and an 80Msps 12-bit 1MHz < Ain < 70MHz sampling rate. It is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. The board is also equipped with a variety of features such as a wide input range, adjustable gain, and adjustable offset. Additionally, the board is designed to be compatible with a variety of software and hardware platforms, making it an ideal choice for instrumentation and measurement applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2294
- Number of Bits12
- Utilized IC / PartLTC2294
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)80M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions422mW @ 80MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | IC REG LDO 3V 0.5A 8SOIC | 620 | RFQ | |
| Analog Devices, Inc. | 2126 | BUY |


Product
Brand
Articles
Tools