Linear Technology/Analog Devices DC851A-IBOARD EVAL LTC2293IUP
Description
The Analog Devices DC851A-I, LTC2293IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 65Msps 12-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is ideal for use in medical, industrial, and consumer electronics applications. The board also features a wide range of features such as programmable gain, adjustable offset, and adjustable input range. The board is also compatible with a variety of software and hardware development tools.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2293
- Number of Bits12
- Utilized IC / PartLTC2293
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)65M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions400mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Analog Devices, Inc. | IC REG LDO 3V 0.5A 8SOIC | 620 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools