Linear Technology/Analog Devices DC851A-JBOARD EVAL LTC2292IUP
Description
The Analog Devices DC851A-J LTC2292IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a sampling rate of 40Msps with 12-bit resolution. The input frequency range is from 1MHz to 70MHz, making it suitable for a wide range of applications. The board also includes a variety of features such as a low-noise preamplifier, a wideband amplifier, and a high-speed comparator. This demo board is an ideal solution for applications requiring high-speed, high-resolution data acquisition.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2292
- Number of Bits12
- Utilized IC / PartLTC2292
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)40M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions235mW @ 40MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2500 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools