web counter

Linear Technology/Analog Devices DC851A-KBOARD EVAL LTC2291IUP

Linear Technology/Analog Devices DC851A-K Reference Design 2
Linear Technology/Analog Devices DC851A-K Reference Design 1
Linear Technology/Analog Devices DC851A-K Reference Design 2
Linear Technology/Analog Devices DC851A-K Reference Design 1
Linear Technology/Analog Devices DC851A-K Reference Design 1
Linear Technology/Analog Devices DC851A-K Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-K, LTC2291IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a maximum sampling rate of 25Msps with 12-bit resolution. The input frequency range is from 1MHz to 70MHz, making it suitable for a wide range of applications. The board also includes a variety of features such as a low-noise preamplifier, a wideband amplifier, and a high-speed comparator. This demo board is an ideal solution for applications requiring high-speed, high-resolution data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2291
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2291
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    25M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    150mW @ 25MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ