web counter

Linear Technology/Analog Devices DC851A-LBOARD EVAL LTC2290IUP

Linear Technology/Analog Devices DC851A-L Reference Design 2
Linear Technology/Analog Devices DC851A-L Reference Design 1
Linear Technology/Analog Devices DC851A-L Reference Design 2
Linear Technology/Analog Devices DC851A-L Reference Design 1
Linear Technology/Analog Devices DC851A-L Reference Design 1
Linear Technology/Analog Devices DC851A-L Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-L, LTC2290IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 10Msps 12-bit 1MHz < Ain < 70MHz sampling rate. It is capable of providing high-precision, low-noise measurements for a wide range of applications. The board is equipped with a variety of features, including a low-noise amplifier, a high-speed multiplexer, and a wideband input buffer. It also includes a variety of connectors and test points for easy connection to external devices. The board is designed to be used with a variety of Analog Devices products, including the LTC2290IUP ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2290
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2290
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    10M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    120mW @ 10MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN63BUY
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP862RFQ