web counter

Linear Technology/Analog Devices DC851A-MBOARD EVAL LTC2294IUP

Linear Technology/Analog Devices DC851A-M Reference Design 2
Linear Technology/Analog Devices DC851A-M Reference Design 1
Linear Technology/Analog Devices DC851A-M Reference Design 2
Linear Technology/Analog Devices DC851A-M Reference Design 1
Linear Technology/Analog Devices DC851A-M Reference Design 1
Linear Technology/Analog Devices DC851A-M Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-M, LTC2294IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and an 80Msps 12-bit 70MHz to 140MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is ideal for use in medical, industrial, and consumer applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O. The board is also compatible with a variety of software and hardware development tools.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2294
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2294
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    422mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-84889BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN63BUY