web counter

Linear Technology/Analog Devices DC851A-QBOARD EVAL LTC2287IUP

Linear Technology/Analog Devices DC851A-Q Reference Design 2
Linear Technology/Analog Devices DC851A-Q Reference Design 1
Linear Technology/Analog Devices DC851A-Q Reference Design 2
Linear Technology/Analog Devices DC851A-Q Reference Design 1
Linear Technology/Analog Devices DC851A-Q Reference Design 1
Linear Technology/Analog Devices DC851A-Q Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-Q LTC2287IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 40Msps 10-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wideband input buffer. The board is ideal for applications requiring high-resolution, high-speed, and low-power performance.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2287
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2287
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    235mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R0RFQ