web counter

Linear Technology/Analog Devices DC851A-RBOARD EVAL LTC2286IUP

Linear Technology/Analog Devices DC851A-R Reference Design 2
Linear Technology/Analog Devices DC851A-R Reference Design 1
Linear Technology/Analog Devices DC851A-R Reference Design 2
Linear Technology/Analog Devices DC851A-R Reference Design 1
Linear Technology/Analog Devices DC851A-R Reference Design 1
Linear Technology/Analog Devices DC851A-R Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-R, LTC2286IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 25Msps 10-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a variety of applications. It is ideal for use in medical, industrial, and consumer electronics applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wideband input buffer. The board is also compatible with a variety of software and hardware development tools, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2286
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2286
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    25M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    150mW @ 25MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.80RFQ