web counter

Linear Technology/Analog Devices DC851A-SBOARD EVAL LTC2284IUP

Linear Technology/Analog Devices DC851A-S Reference Design 2
Linear Technology/Analog Devices DC851A-S Reference Design 1
Linear Technology/Analog Devices DC851A-S Reference Design 2
Linear Technology/Analog Devices DC851A-S Reference Design 1
Linear Technology/Analog Devices DC851A-S Reference Design 1
Linear Technology/Analog Devices DC851A-S Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-S, LTC2284IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a LTC2284IUP 14-bit, 105Msps ADC with a 1MHz to 70MHz input range. The board also includes a DeMUX for dual ADC operation, allowing for simultaneous sampling of two analog signals. The board is ideal for applications such as signal acquisition, data conversion, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2284
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2284
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    540mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Analog Devices, Inc.0RFQ