web counter

Linear Technology/Analog Devices DC851A-XBOARD EVAL LTC2280IUP

Linear Technology/Analog Devices DC851A-X Reference Design 2
Linear Technology/Analog Devices DC851A-X Reference Design 1
Linear Technology/Analog Devices DC851A-X Reference Design 2
Linear Technology/Analog Devices DC851A-X Reference Design 1
Linear Technology/Analog Devices DC851A-X Reference Design 1
Linear Technology/Analog Devices DC851A-X Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC851A-X LTC2280IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 105Msps 10-bit 70MHz to 140MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a variety of applications. It is ideal for use in medical imaging, industrial automation, and other instrumentation and measurement applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2280
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2280
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    540mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP21RFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyEEPROM, I2C, 2K, HALF PROTECT, MSOP8986BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R23RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V Automotive 8-Pin MSOP T/R31RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP2000RFQ
Microchip TechnologyMICROCHIP - 24LC024-I/SN - SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-81100RFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP40964RFQ
Microchip256 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8800BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R16500BUY
Microchip TechnologyMICROCHIP - 24LC02B-E/SN - SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-86500BUY
Load more